EN
  • EN
  • DE

AZ432AR

Part No AZ432AR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE (1.25V) ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150320-AZ432AR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ432AR CAD Model

Description

The AZ432AR is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and accurate voltage reference in various electronic circuits. The device is known for its low temperature coefficient, low dynamic output impedance, and wide operating current range, making it suitable for numerous applications requiring precise voltage regulation.

Applications

  • Power supplies
  • Voltage monitors
  • Error amplifiers in switching regulators
  • Linear regulators
  • Instrumentation and measurement equipment
  • Battery chargers

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (1.24V) to 36V with external resistors.
  • Low Temperature Coefficient: Ensures stable voltage regulation over a wide temperature range.
  • Low Dynamic Output Impedance: Provides excellent load regulation.
  • Wide Operating Current Range: Operates from 100μA to 100mA.
  • Low Output Noise: Suitable for sensitive analog circuits.
  • Precision Reference Voltage: Provides accurate and stable voltage reference.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Accurate Voltage Regulation: Ensures stable and reliable performance of electronic circuits.
  • Design Flexibility: The adjustable output voltage allows for customization to specific application requirements.
  • Improved System Performance: Low noise and stable voltage reference enhance the overall performance of the system.
  • Enhanced Reliability: Thermal shutdown protection prevents damage from overheating, increasing the lifespan of the device.
  • Reduced Component Count: Can replace Zener diodes in many applications, reducing component count and cost.

Additional Details

The AZ432AR is typically available in various packages such as TO-92, SOT-23, and SOP-8. It's crucial to consult the datasheet for detailed electrical characteristics, application circuits, and package dimensions. External components, such as resistors, are required to set the desired output voltage. Proper PCB layout and decoupling techniques are essential to minimize noise and ensure stable operation. The reference voltage is typically 1.24V, and the device offers excellent stability over temperature variations.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess