EN
  • EN
  • DE

S558-5500-JV

Part No S558-5500-JV
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description XFRMR LAN 5G 60W POE SMD / 180µH LAN 5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel
Transformer Type LAN 5G Base-T, Power over Ethernet (PoE)
Inductance 180µH
Mounting SMD (SMT)
Dimension 0.690" L x 0.600" W (17.53mm x 15.24mm)
Height - Seated (Max) 0.225" (5.71mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names 507-2171-6,507-2171-1,507-2171-2
Standard Package 380
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232778-S558-5500-JV
Ultra Librarian 3D Model Ultra Librarian S558-5500-JV CAD Model

Description

The Bel Fuse Inc. S558-5500-JV is a LAN 5G Base-T Pulse Transformer that is designed for use in Ethernet applications.

  • Package: SMD
  • Inductance: 180μH
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $5.3111
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $0.1433
Pulse
XFMR
Lowest to $2.5417
Pulse
MODULE 10BASE-T INTRFACE
Lowest to $2.7590
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess