EN
  • EN
  • DE

S554-6500-28

Part No S554-6500-28
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186379-S554-6500-28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S554-6500-28 CAD Model

Description

The Bel Fuse Inc. S554-6500-28 is a surface mount fuse designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of Bel Fuse's comprehensive range of circuit protection devices, offering a reliable solution for safeguarding sensitive components from damage caused by excessive current.

Applications:

  • Power supplies
  • Battery management systems
  • Industrial control equipment
  • Consumer electronics devices
  • Lighting systems

Features:

  • Surface mount package for automated assembly
  • Compact design for space-constrained applications
  • Fast-acting characteristic for quick response to overcurrent events
  • High interrupting rating for safe disconnection of faulty circuits
  • RoHS compliant, meeting environmental standards

Benefits:

  • Protects electronic components from damage due to overcurrent conditions, extending product lifespan
  • Improves the reliability and safety of electronic devices
  • Reduces the risk of fire hazards caused by electrical faults
  • Simplifies manufacturing processes with its surface mount design
  • Contributes to environmentally responsible product design

Additional Details:

The S554-6500-28 fuse is specified by its current rating, voltage rating, and interrupting rating. These parameters determine its suitability for specific circuit protection requirements. Careful selection of the appropriate fuse rating is essential to ensure reliable protection without nuisance tripping. The surface mount package allows for efficient assembly using automated equipment, reducing manufacturing costs and improving production throughput. The fuse's compact size makes it ideal for use in portable devices and other applications where board space is limited. Its fast-acting characteristic ensures that the circuit is quickly interrupted in the event of an overcurrent, minimizing the potential for damage. The S554-6500-28 is constructed from high-quality materials and undergoes rigorous testing to ensure reliable performance in demanding applications. It is supplied in tape and reel packaging for automated placement during assembly.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess