EN
  • EN
  • DE

XWD4805-05CS1

Part No XWD4805-05CS1
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 411124-XWD4805-05CS1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XWD4805-05CS1 CAD Model

Description

The Bel Power Solutions XWD4805-05CS1 is a DC-DC converter designed for a variety of industrial and telecommunications applications. This module provides a regulated 5V output at 5A from a 48V (nominal) input, offering high efficiency and reliability in a compact package.

Applications:

  • Telecommunications Equipment: Used in base stations, networking equipment, and other telecom infrastructure requiring stable and efficient power conversion.
  • Industrial Automation: Suitable for powering sensors, controllers, and other components in industrial control systems.
  • Data Centers: Employed in servers and other data center equipment to provide reliable power distribution.
  • Transportation Systems: Used in railway and automotive applications for powering various electronic devices.

Features:

  • High Efficiency: Designed for optimal energy conversion, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, providing flexibility in various power environments.
  • Regulated Output Voltage: Delivers a stable and precise 5V output, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Protects the converter and connected devices from excessive current draw.
  • Overvoltage Protection: Prevents damage from input voltage spikes.
  • Overtemperature Protection: Shuts down the converter if it exceeds a safe operating temperature.
  • Compact Size: Designed for space-constrained applications, offering a small footprint and high power density.
  • Remote On/Off Control: Allows for remote activation and deactivation of the converter, improving system control.

Benefits:

  • Reliable Power Conversion: Ensures a stable and consistent power supply for critical applications.
  • Reduced Energy Consumption: High efficiency minimizes power loss, resulting in lower operating costs and reduced environmental impact.
  • Enhanced System Protection: Built-in protection features safeguard the converter and connected devices from damage.
  • Simplified Integration: Compact size and remote on/off control facilitate easy integration into existing systems.
  • Improved System Performance: Stable output voltage ensures optimal performance of powered devices.

Technical Specifications:

  • Input Voltage: 36-75VDC (Nominal 48VDC)
  • Output Voltage: 5VDC
  • Output Current: 5A
  • Output Power: 25W
  • Efficiency: Typically 90%
  • Operating Temperature: -40°C to +85°C
  • Isolation Voltage: 2250VDC
  • Dimensions: Industry Standard Half-Brick
  • Safety Standards: UL, CE, RoHS Compliant

The Bel Power Solutions XWD4805-05CS1 DC-DC converter is a reliable and efficient power solution for a wide range of applications, offering robust protection features and a compact design.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess