EN
  • EN
  • DE
  • IT

88107 008500

Part No 88107 008500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description MULTI-PAIR 15CON 24AWG GRAY 500'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Product Status Active
Cable Type Multi-Pair
Number of Conductors 15 (7.5 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinylidene Fluoride (PVDF), Plenum
Jacket (Insulation) Diameter 0.305" (7.75mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Gray
Ratings UL Style CMP
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 150°C
Usage Computer
Jacket (Insulation) Thickness 0.0140" (0.356mm)
Conductor Insulation Foam Fluorinated Ethylene-Propylene (FFEP)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 88107
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 922622-88107 008500
Ultra Librarian 3D Model Ultra Librarian 88107 008500 CAD Model

Description

The 922622-88107 008500 is a Multi-Pair Computer Cable manufactured by Belden Inc.

  • Application: Computer
  • Package: Spool
  • Wire Gauge: 24 AWG
  • Length: 500.0 feet (152.4 meters)
  • Conductors: 15 (7.5 Pair Twisted)
  • Win Source Part Number: 922622-88107 008500
  • REACH: Unaffected
  • HTSUS Code: 8544.49.3080
  • UL Style: CMP rated
  • Voltage Rating: 300 V
  • Shielding: Aluminum Foil
  • Jacket Color: Gray

You May Also Be Interested in

General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Alpha Wire
Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Need more? Email Us
Alpha Wire
CABLE 7COND 24AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess