EN
  • EN
  • DE
  • IT

9931 0605000

Part No 9931 0605000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 6COND 24AWG CHRM SHD 5000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 6
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.254" (6.45mm)
Shield Type Foil, Braid
Length 5000' (1524.0m)
Jacket Color Chrome
Ratings UL Style 2919
Features Drain Wire
Temperature Range - Operating -30°C ~ 80°C
Usage Computer
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Foam Polyethylene (FPE)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 9931
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 922633-9931 0605000
Ultra Librarian 3D Model Ultra Librarian 9931 0605000 CAD Model

Description

The 922633-9931 0605000 is a multi-conductor cable from Belden Inc.

  • Series: Classics
  • Usage: Computer
  • Conductors: 6
  • Wire Gauge: 24 AWG
  • Length: 5000' (1524.0m)
  • Package: Spool
  • UL Style: 2919
  • Shield: Aluminum and Copper, Tinned
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 7/32
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.254" (6.45mm)
  • Thickness: 0.0350" (0.889mm)
  • Shield Type: Foil and Braid
  • Shield Coverage: 100% and 65% respectively
  • Jacket Color: Chrome
  • Conductor Insulation: Foam Polyethylene (FPE)
  • Temperature Range: -30°C to 80°C
  • Status: Active

You May Also Be Interested in

General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CABLE 2 COND 18AWG SHLD 250' / Shielded Multi-Conductor Cable Tape Polyolefin 2Conductors 20AWG 7.11mm 300VAC Orange Polyvinyl Chloride 76m Reel
Lowest to $4.3028
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess