EN
  • EN
  • DE

1.8BC

Part No 1.8BC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFF RADIAL LEAD T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 4mcd Green, 4mcd Red
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 70°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 640nm Red
Case / Package Radial
Supplier Device Package Radial Lead
Height (Max) 3.00mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1569085-1.8BC
Ultra Librarian 3D Model Ultra Librarian 1.8BC CAD Model

Description

N

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess