EN
  • EN
  • DE

SLM3005HD5V

Part No SLM3005HD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238282-SLM3005HD5V
Ultra Librarian 3D Model Ultra Librarian SLM3005HD5V CAD Model

Description

The SLM3005HD5V is an obsolete circuit board indicator/array/bar graph from Bivar Inc.

  • Availability: No longer available for purchase
  • Package: Package of 100 pieces
  • Application: Suitable for various optoelectronic applications
  • ECCN: EAR99
  • HTSUS Code: 8541.41.0000
  • Moisture Sensitivity Level (MSL): 1
  • Moisture Sensitivity: Not sensitive to moisture
  • Performance: High-quality performance and reliability
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess