EN
  • EN
  • DE

SLM6705GD

Part No SLM6705GD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY VERT 5MM GRN 565NM  /  LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Color Green
Wavelength - Peak 568nm
Configuration Single
Current 30mA
Millicandela Rating 25mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number SLM6705
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1238270-SLM6705GD
Ultra Librarian 3D Model Ultra Librarian SLM6705GD CAD Model

Description

The SLM6705GD LED circuit board indicator is a green-colored component made of high-quality material.

  • Package: Tray
  • Standard Package: 100 pieces
  • Configuration: Single
  • Viewing Angle: 40 degrees
  • Millicandela Rating: 25mcd
  • Wavelength Peak: 568nm
  • Series: SLM series
  • Application: Optoelectronic applications

You May Also Be Interested in

Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 RED DIFF RA
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 YELLOW DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess