EN
  • EN
  • DE

SLM6705RD

Part No SLM6705RD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY VERT 5MM RED 565NM / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 2.1V 20mA Round with Domed Top 5mm, T-1 3/4 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Color Red
Wavelength - Peak 700nm
Configuration Single
Current 20mA
Millicandela Rating 1.5mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number SLM6705
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1238268-SLM6705RD
Ultra Librarian 3D Model Ultra Librarian SLM6705RD CAD Model

Description

The SLM6705RD is a red LED circuit board indicator designed for use in optoelectronics applications.

  • Viewing Angle: 40 degrees
  • Millicandela Rating: 1.5mcd
  • Lens Type: Diffused
  • Lens Style: Round lens style with domed top
  • Lens Size: 5mm
  • Packaging: Tray
  • Standard Package Quantity: 100
  • ECCN: EAR99
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess