EN
  • EN
  • DE

RFPA5200

Part No RFPA5200
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Amplifier, 2412 - 2484 GHz, 27 dBm, 33 dB, laminate, 10 pin, 4mm x 4mm x 1mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083797-RFPA5200
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5200 CAD Model

Description

The RFPA5200 is a high-efficiency, high-linearity power amplifier module manufactured by Qorvo. This module is specifically designed for wireless infrastructure applications, providing significant power gain and efficiency to improve signal coverage and reduce power consumption. It is known for its robust performance and reliability in demanding operating conditions.

Applications:

  • Wireless Infrastructure
  • Small Cell Base Stations
  • Cellular Repeaters
  • Massive MIMO Systems
  • General Purpose RF Amplification

Features:

  • High Power Output: Delivers substantial RF power to extend signal range and coverage.
  • High Efficiency: Minimizes power consumption and reduces heat dissipation.
  • Excellent Linearity: Ensures low distortion and high signal quality.
  • Integrated Matching Networks: Simplifies integration and reduces the need for external components.
  • Compact Size: Allows for use in densely packed systems.
  • Wideband Operation: Supports a broad range of frequencies.

Benefits:

  • Extended Coverage: High power output boosts signal strength and increases coverage area.
  • Reduced Power Consumption: High efficiency minimizes energy usage, lowering operating costs.
  • Improved Signal Quality: Excellent linearity ensures accurate and clear signal transmission.
  • Simplified Integration: Integrated matching networks streamline the design process.
  • Reliable Performance: Designed for robust and consistent performance in challenging environments.

Additional Details:

The RFPA5200 power amplifier module typically requires a specific supply voltage and biasing configuration, detailed in its datasheet. It incorporates internal circuitry to optimize performance over its operational frequency range. For proper operation, it’s essential to adhere to the manufacturer's guidelines for input and output impedance matching, as well as thermal management. Proper heat sinking or cooling is crucial to prevent overheating and ensure long-term reliability. The RFPA5200 is commonly used in applications where high power and efficiency are critical requirements. Its excellent linearity makes it suitable for advanced modulation schemes used in modern wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,324 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess