EN
  • EN
  • DE

SM0402GC

Part No SM0402GC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0402 SMD / Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 28.5mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 572nm
Wavelength - Peak 575nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
Other Names 492-2205-6,492-2205-1,492-2205-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242324-SM0402GC
Ultra Librarian 3D Model Ultra Librarian SM0402GC CAD Model

Description

Bivar Inc. offers the SM0402GC LED indication discrete product.

  • Color: Green
  • Configuration: Standard
  • Mounting: SMD (SMT)
  • Viewing Angle: 130 degrees
  • Lens Style: Rectangle with a flat top
  • Lens Size: 0.50mm x 1.00mm
  • Standard Package: 5,000
  • Package: Tape and Reel

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess