EN
  • EN
  • DE

SM0603SRC

Part No SM0603SRC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0603 SMD  /  Red 640nm LED Indication - Discrete 1.85V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242248-SM0603SRC
Standard Package 4,000
Base Product Number SM0603
Height (Max) 0.80mm
Dimension 1.60mm L x 0.80mm W
Supplier Device Package 0603
Package / Case 0603 (1608 Metric)
Wavelength - Peak 660nm
Wavelength - Dominant 640nm
Mounting SMD (SMT)
Viewing Angle 130°
Current - Test 20mA
Voltage - Forward (Vf) (Typ) 1.85V
Lens Size 1.00mm x 0.80mm
Lens Style Rectangle with Flat Top
Millicandela Rating 28mcd
Lens Transparency Clear
Lens Color Colorless
Configuration Standard
Color Red
Package Tape & Reel (TR)
Mfr Bivar Inc.
Category Optoelectronics>LED Indication - Discrete
Ultra Librarian 3D Model Ultra Librarian SM0603SRC CAD Model

Description

The Bivar Inc. SM0603SRC is an LED indication - discrete electronic component produced by.

  • Color: Red
  • Viewing Angle: 130 degrees
  • Millicandela Rating: 28mcd
  • Voltage-Forward: 1.85V
  • Wavelength-Dominant: 640nm
  • Package/Case: 0603 (1608 Metric)
  • Height: 0.80mm

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess