EN
  • EN
  • DE

SME2014UWDC05

Part No SME2014UWDC05
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SME2014, 0.5 / LED Lighting series White, Cool 5665K 3.2V 150mA 110° 0805 (2015 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM2014
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 5665K
Flux @ 25°C, Current - Test 52lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 108 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 0805 (2015 Metric)
Supplier Device Package 2014
Dimension 0.079" L x 0.055" W (2.00mm x 1.40mm)
Height - Seated (Max) 0.026" (0.65mm)
Other Names 492-2158-6,492-2158-1,492-2158-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240283-SME2014UWDC05
Ultra Librarian 3D Model Ultra Librarian SME2014UWDC05 CAD Model

Description

The SM2014 is a white LED lighting product from Bivar Inc.

  • Package: Tape and Reel
  • Standard Package: 5,000 pieces
  • Height when seated: 0.026 inches or 0.65mm
  • Mounting Type: SMD (SMT)
  • Viewing Angle: 110 degrees
  • Voltage Forward (Vf): 3.2V
  • Current Test: 150mA
  • CCT: 5665K
  • CRI (Color Rendering Index): 80
  • Package/Case: 0805 (2015 Metric)
  • Supplier Device Package: 2014
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8541.41.0000
  • Series: SM2014

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess