EN
  • EN
  • DE

SDC-300 BK

Part No SDC-300 BK
Manufacturer Bivar Inc.
Description Comp-O-Gides, Snap-In Card Guide, 3 In. Length, 0.075 Slot Width, , Nylon, 94V-2, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount PCB
RoHS Compliant
Win Source Part Number 1195507-SDC-300 BK
Categories Custom Parts
Manufacturer Bivar Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDC-300 BK CAD Model

Description

The SDC-300 BK is a black LED Spacer manufactured by Bivar Inc. These spacers are designed to elevate LEDs (Light Emitting Diodes) from a printed circuit board (PCB), providing a uniform height and preventing damage during wave soldering or reflow soldering processes. The 'BK' suffix indicates the color is black.

Applications:

  • Printed Circuit Board (PCB) assembly.
  • LED display panels.
  • Front panel indication.
  • General electronic assemblies requiring consistent LED height.
  • Automated pick and place assembly.

Features:

  • Maintains consistent LED height above the PCB.
  • Prevents LED damage during soldering.
  • Provides a stable base for LEDs during assembly.
  • Black color enhances contrast.
  • Durable plastic construction.

Benefits:

  • Improved manufacturing quality and reliability.
  • Reduced LED damage and rework.
  • Enhanced aesthetic appearance of the final product.
  • Simplified assembly process.
  • Cost-effective solution for LED mounting.

Additional Details:

The SDC-300 BK LED spacer is typically made from a molded plastic material, such as nylon or polycarbonate. It features a hole or recess to accommodate the LED body and a base that sits flush against the PCB. The spacer's height is precisely controlled to ensure that the LED is positioned at the correct distance from the PCB surface. The black color provides good contrast, improving the visibility of the LED. They also contribute to thermal management by creating a small air gap which aids in heat dissipation.

The use of LED spacers is particularly important in high-volume manufacturing, where automated assembly processes are employed. The spacers help to ensure that the LEDs are consistently placed on the PCB, reducing the risk of misalignment and damage. They are compatible with standard LED sizes and can be easily integrated into existing assembly lines. Proper selection of the correct spacer depends on the specific LED dimensions and the desired height above the PCB.

In addition to providing mechanical support and protection, LED spacers can also improve the thermal performance of the LED. By creating a gap between the LED and the PCB, the spacer allows for better airflow, which helps to dissipate heat and extend the life of the LED. Bivar is a well-known supplier of LED mounting hardware, ensuring the reliability and performance of their components.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess