EN
  • EN
  • DE

BMA140

Part No BMA140
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 4G ANALOG 12LGA / Accelerometer X, Y, Z Axis ±4g 1.5kHz 12-LGA (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Series -
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±4g
Sensitivity (LSB/g) -
Sensitivity (mV/g) 300
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 3.5V
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1356973-BMA140
Ultra Librarian 3D Model Ultra Librarian BMA140 CAD Model

Description

The Bosch Sensortec BMA140 is an analog motion sensor designed for measuring acceleration in three axes (X, Y, Z).

  • Axes: X, Y, Z
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 1.8V to 3.5V
  • Package: 12-VFLGA
  • Mounting Type: Surface Mount
  • Product Status: Obsolete
  • Sensitivity: 300mV/g
  • Bandwidth: 1.5kHz

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess