EN
  • EN
  • DE

TST1284R

Part No TST1284R
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396478-TST1284R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TST1284R CAD Model

Description

The TST1284R is a robust Ethernet connector offered by Bothhand USA, LP. Designed for demanding network applications, this connector ensures reliable and high-speed data transmission. Its rugged construction and advanced shielding make it suitable for use in environments prone to electromagnetic interference and physical stress.

Applications:

  • Industrial Control Systems: Used in factory automation and control networks.
  • Security Systems: Integrated into surveillance cameras and access control systems.
  • Point of Sale (POS) Systems: Provides network connectivity for retail and hospitality applications.
  • Medical Equipment: Utilized in medical devices requiring reliable data transmission.
  • Outdoor Networking Equipment: Suitable for outdoor routers, switches, and access points.

Features:

  • Gigabit Ethernet Support: Supports high-speed data transfer rates for demanding applications.
  • Enhanced Shielding: Provides superior EMI protection, ensuring signal integrity.
  • Durable Housing: Rugged construction withstands harsh environmental conditions.
  • Secure Connection: Ensures a stable and reliable network connection.
  • Standard RJ45 Interface: Compatible with standard Ethernet cables and devices.

Benefits:

  • Reliable Data Transmission: Minimizes data loss and ensures consistent network performance.
  • EMI Resistance: Reduces interference, resulting in cleaner and more accurate data signals.
  • Long-Term Durability: Withstands physical stress and environmental factors, extending the connector's lifespan.
  • Stable Connectivity: Reduces the risk of connection interruptions, improving overall system reliability.
  • Easy Integration: Simple and straightforward installation process.

Additional Details:

The TST1284R is designed to meet the rigorous demands of industrial and commercial networking applications. Its robust shielding protects against electromagnetic interference, while its durable housing ensures it can withstand physical stress and environmental factors. The connector’s standard RJ45 interface ensures compatibility with a wide range of Ethernet cables and devices, simplifying integration and deployment.

This component is particularly beneficial in scenarios where network reliability is critical, such as in industrial automation and security systems. Its rugged design and high-speed capabilities make it a dependable choice for ensuring consistent and efficient network performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess