EN
  • EN
  • DE

3310C-101-104L

Part No 3310C-101-104L
Manufacturer Bourns Inc.
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1/4W PLASTIC LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 100k
Tolerance ±20%
Power (Watts) 0.25W, 1/4W
Built in Switch None
Number of Turns 1.0
Features Sealed
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±1000ppm/°C
Rotation 300°
Resistive Material Conductive Plastic
Termination Style PC Pins
Actuator Type Flatted
Actuator Length 0.500" (12.70mm)
Actuator Diameter 0.125" (3.18mm)
Bushing Thread 1/4-32
Mounting Type Panel Mount;5;9;7;10;8;3;4;2;3;1;602001;1528;4809;1993;118;2649;602346;119;2456;1948;5730;5256;4434;4166;131;480;5942;478;18;5268;563;273;10;277;98;2223;4008;1724;3473;1568;994;223;1712;41;2177;5914;987;716;693;818;0;675;97034;74971;76642;131061;131063;1014;77549;77550;131066;74972;25494;74973;16522;3858;14274;14275;74974;3594;8411;7776;25495;77551;77552;131064;25496;88127;131062;77548;131220;7461;9890;25497;47296;16555;33537;672;14436;32036;14819;937;1369;76641;6196;32216;953;954;952;25498;931;11171;65587;61703;2086;27278;36321;856;928;138882;27279;27280;27281;12737;9105;6346;930;14292;100840;12975;5846;955;46735;27282;919;20438;920;6574;1022;93419;11300;65952;1018;2797;17489;230;34585;43888;921;25342;13383;25499;3771;65588;16639;19097;19098;7493;7494;958;14782;14297;14793;54153;65589;1115;987;58468;1019;11301;65953;985;16681;76640;14797;138881;65590;65591;65592;35859;25818;11299;65593;65594;14393;19099;27512;27511;1662;14821;27510;34959;27509;36846;932;34960;65595;36847;8445;65596;65597;25819;35282;950;951;65598;36322;36323;131065;922;26337;35283;1011;16430;4199;13976;27508;13982;4551;933;6360;1661;1012;1013;3753;64828;36862;1462;11302;47298;47299;76644;76643;14315;8467;5420;1054;1435;40975;76646;76645;40976;40977;25500;25117;1401;58;46928;9066;98541;980;1029;1618;22973;33092;33093;33094;103684;117444;117445;2204;940;1049;138883;119862;27283;20043;27284;46562;27285;27288;27286;1046;5175;60154;52336;60155;48466;60156;55413;55414;1292;1016;1017;27287;1033;25501;119952;119955;119954;119953;56;48467;13109;25502;7366;55415;48468;119874;96372;130323;130324;96373;105125;119873;118671;721;54;28090;25820;25821;10735;67569;25822;29576;123773;92133;105128;105127;29577;121638;25823;30598;32689;25824;3336;25825;81730;81732;81733;121846;33693;25826;25827;25828;25829;65599;25830;65600;25831;25832;65601;105126;3338;105124;5290;65797;35323;25503;90566;36849;36863;128722;138269;62872;3337;105123;100682;123947;47020;47015;47016;46929;46930;42675;35012;36850;36851;37015;35011;37016;45859;35009;36853;35010;36854;28401;35002;36856;36857;36859;43970;35003;35004;51720;90270;90619;90369;114686;105129;108308;65800;96875;128693;129341;129340;115322;123471;123472;28945;6322;128723;36861;1056;11303;11304;120303;114440;114443;114441;120305;114442;120304;120302;120300;120306;120301;120859;29568;29566;97035;29569;89192;29567;138880;138866;138870;138867;138871;138869;138868;138874;138872;138873;138875;138878;138879;138877;138876;46736;128731;946;25504;98547;260;119870;118673;119872;119875;1015;34687;119871;65798;65799;25505;1284;1288;114768;102269;62;61;3;792;804;1;17;6;0;2;4;1;25169;26972;39665;43221;53242;121326;125536;130393;133739;169295;173240;203167;206974;209439;229001;249730;254150;270062;281410;63986;80383;81896;88044;97513;103710;137796;146545;155383;188899;192043;211651;223476;235406;264614;276932;285500;303329;67274;85295;99417;111297;139540;145677;147533;148372;156540;162131;166558;181662;187785;189463;189945;192704;212835;223807;236256;830199;255569;264850;272769;277244;286011;299002;120235;120269;48500;47354;55218;57519;58687;61006;168079;126782;126166;131721;134657;202028;176180;208323;210140;248500;232932;270587;294205;73403;73443;82164;103055;119506;142942;149125;158672;184000;194510;214721;222032;224456;238015;265315;277967;68696;85624;100267;140323;147759;148494;156878;182208;192939;223874;236685;244358;277406;120395;55277;168185;126808;131756;202083;176195;210151;248579;73556;1;816;976;1684;2106;2503;1340;1539;1900;2206;1;5105;5685;5503;6357;6884;7524;8085;9046;708232;140
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1592612-3310C-101-104L
Ultra Librarian 3D Model Ultra Librarian 3310C-101-104L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
CT Micro International Corporation
250V/400V Random Phase 6-Pin Phototriac Optocoupler
Lowest to $0.1335
CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $12.1793
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806
Bourns Inc.
Precision Potentiometer | POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $50.3520
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess