EN
  • EN
  • DE

PEC11-4125F-S0018

Part No PEC11-4125F-S0018
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 18PPR / Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series PEC11
Package Tray
Product Status Obsolete
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 18
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch Yes
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 30K
Base Product Number PEC11
Standard Package 75
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1351169-PEC11-4125F-S0018
Ultra Librarian 3D Model Ultra Librarian PEC11-4125F-S0018 CAD Model

Description

The Bourns Inc. PEC11 series is an encoder with a quadrature (incremental) output type, 6mm dia flatted end actuator type, and a built-in switch.

  • Output Type: Quadrature (Incremental)
  • Actuator Type: 6mm Dia Flatted End
  • Switch: Built-in Switch
  • Package: Tray
  • Standard Package: 75
  • Pulses Per Revolution: 18
  • Detent: Yes
  • Rotational Life (Cycles Min): 30K
  • Mounting Type: Panel, PCB Through Hole
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • Status: Obsolete
  • Manufacturer: Bourns Inc.

You May Also Be Interested in

Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $8.1493
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess