EN
  • EN
  • DE

MF-PSMF035X-2-N9

Part No MF-PSMF035X-2-N9
Manufacturer Bourns Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078577-MF-PSMF035X-2-N9
Categories OEM Parts(M-N)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MF-PSMF035X-2-N9 CAD Model

Description

The MF-PSMF035X-2-N9 is a resettable fuse, part of the Polymeric PTC (PPTC) series from Bourns Inc. These fuses are designed to protect electronic circuits from damage due to overcurrent conditions. Unlike traditional fuses, PPTC devices reset automatically after the overcurrent condition is removed, making them ideal for applications where frequent overcurrent events are expected.

Applications:

  • Portable Electronics: Protection for charging circuits, data lines, and power inputs in smartphones, tablets, and other portable devices.
  • USB Devices: Overcurrent protection for USB ports and peripherals connected to computers and other devices.
  • Rechargeable Battery Packs: Protection against overcurrent and short-circuit conditions in lithium-ion and other rechargeable battery packs.
  • Industrial Equipment: Circuit protection in industrial control systems, sensors, and other electronic equipment.
  • Automotive Electronics: Protection for low-voltage circuits in automotive applications, such as infotainment systems and control modules.

Features:

  • Resettable Overcurrent Protection: Automatically resets after the fault condition is removed, eliminating the need for fuse replacement.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the duration and severity of the fault.
  • Low Resistance: Minimal impact on circuit performance during normal operation due to low on-state resistance.
  • Agency Approvals: Complies with industry safety standards, such as UL, CSA, and TUV.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent events.
  • Reduced Downtime: Automatic resetting reduces downtime associated with replacing blown fuses.
  • Lower Maintenance Costs: Eliminates the need for fuse replacement, reducing maintenance expenses.
  • Improved Product Reliability: Provides reliable overcurrent protection, enhancing the overall reliability of electronic devices.
  • Safety Compliance: Meets industry safety standards, ensuring the safe operation of electronic equipment.

Specifications:

The MF-PSMF035X-2-N9 is characterized by its hold current, trip current, maximum voltage, and maximum interrupt current. The hold current represents the maximum current the device can carry without tripping. The trip current is the current at which the device will trip and limit the current flow. The maximum voltage and interrupt current specify the maximum voltage and current the device can safely handle during a fault condition. The operating temperature range is typically between -40°C and +85°C.

The Bourns MF-PSMF series provides effective overcurrent protection in a small, resettable package, making it a popular choice for a wide range of electronic applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess