EN
  • EN
  • DE
  • IT

TBU-DT065-300-WH

Part No TBU-DT065-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 300MA 650VIMP / TBU High Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 650V
Technology Internal Switch
Number of Circuits 2
Applications Ethernet
Mounting Style SMD
Manufacturer Package 4-VDFN Exposed Pad
Supplier Device Package 4-DFN (5x5)
Voltage - Working 300V
Part Number Series TBU-DT065
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806317-TBU-DT065-300-WH
Ultra Librarian 3D Model Ultra Librarian TBU-DT065-300-WH CAD Model

Description

Bourns Inc.'s TBU-DT065-300-WH is a medium-popularity Ethernet electronic component.

  • Supplier Device Package: 4-DFN (5x5)
  • Manufacturer Package: 4-VDFN exposed pad
  • Circuits: 2
  • Internal Switch Technology: Yes
  • Voltage Working: 300V
  • Voltage Clamping: 650V
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0546 $52.7098
31+ $3.3269 $103.1339
47+ $3.2229 $151.4763
65+ $3.1189 $202.7285
83+ $3.0150 $250.2450
111+ $2.7031 $300.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess