EN
  • EN
  • DE

FT812Q-T

Part No FT812Q-T
Manufacturer Bridgetek Pte Ltd.
Catalog Linear - Video Processing
Description IC VIDEO GRAPHIC CNTL 56VQFN  /  Video Controller IC GPIO, SPI 56-QFN (8x8) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Bridgetek Pte Ltd.
Package Tray
Function Controller
Applications Video Display
Control Interface GPIO, SPI
Voltage - Supply 1.8V ~ 3.3V
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number FT812Q
Other Names 768-1259,Q11215932
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260328-FT812Q-T
Ultra Librarian 3D Model Ultra Librarian FT812Q-T CAD Model

Description

The Bridgetek Pte Ltd. FT812Q-T is an Integrated Circuit (IC) linear video processing controller that is ideal for video display applications.

  • Voltage Supply: 1.8V to 3.3V
  • Mounting Type: SMD (SMT)
  • Package/Case: 56-VFQFN Exposed Pad
  • Control Interface: GPIO, SPI
  • Standard Package: 348
  • Series: None
  • Function: Controller
  • Ideal for: use in integrated circuits
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5850 $57.5100
12+ $8.9667 $107.6004
18+ $8.6575 $155.8350
25+ $8.0391 $200.9775
33+ $7.7299 $255.0867
41+ $7.4207 $304.2487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess