EN
  • EN
  • DE

BL-4014B460-20

Part No BL-4014B460-20
Manufacturer BRIGHT LED
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214510-BL-4014B460-20
Categories Custom Parts
Manufacturer BRIGHT LED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL-4014B460-20 CAD Model

Description

The BL-4014B460-20 is a LED component manufactured by BRIGHT LED. This LED is primarily used for illumination and indication purposes in a variety of electronic devices and systems. Given its part number, it's likely a custom-designed LED with specific characteristics tailored to particular applications.

Applications

  • Backlighting: Used in LCD screens and displays to provide illumination.
  • Indicator Lights: Used as status indicators in electronic devices, such as power indicators and signal indicators.
  • Automotive Lighting: Utilized in dashboards, instrument panels, and interior lighting systems.
  • Consumer Electronics: Found in appliances, audio equipment, and remote controls for visual feedback.
  • Industrial Equipment: Used in control panels, machinery, and other industrial applications for indicating operational status.

Features

  • High Brightness: Provides clear and visible illumination.
  • Low Power Consumption: Efficiently converts electrical energy into light, reducing energy costs.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Specific Wavelength/Color: Emits light at a specific wavelength, providing a consistent and uniform color.
  • Durable Construction: Resistant to shock and vibration, ensuring reliable performance in demanding environments.

Benefits

  • Improved Visibility: Enhances visibility in various lighting conditions, improving user experience.
  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Extended Operational Life: Minimizes maintenance and replacement requirements.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and robust design.
  • Reliable Performance: Ensures consistent and dependable performance in various environments.

Additional Details

The BL-4014B460-20 likely has a specific forward voltage and current requirement, which should be consulted in the product datasheet. Given its custom nature, the exact color, brightness, and viewing angle will be tailored to the specific application it was designed for. It's also likely to be RoHS compliant, ensuring it meets environmental standards. When designing with this LED, it is important to use appropriate current-limiting resistors to prevent damage. Consult the manufacturer's specifications for optimal performance and reliability. Given the part number format, '4014' likely refers to the package size or type, 'B' might indicate the color, '460' could represent the wavelength, and '20' might represent the intensity or some other specification. However, without access to the official datasheet, these are educated guesses based on common LED naming conventions.

You May Also Be Interested in

UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess