EN
  • EN
  • DE

BS62LV1603EC-70

Part No BS62LV1603EC-70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 2M X 8 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154579-BS62LV1603EC-70
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV1603EC-70 CAD Model

Description

The BS62LV1603EC-70 is a low-voltage CMOS static RAM (SRAM) manufactured by Brilliance Semiconductor. This SRAM is designed for applications that demand both rapid data access times and low power consumption. As an end-of-life (EOL) product, consideration should be given to its limited availability and the potential requirement for replacement options in current or future designs.

Applications

  • Embedded Systems: Functions as a high-speed memory component within various embedded system architectures.
  • Portable Devices: Used in battery-operated devices where minimizing power usage is paramount.
  • Industrial Control Systems: Integrated into industrial control systems where reliable and fast memory operations are critical.
  • Networking Equipment: Employed in networking hardware for data buffering and efficient data handling.

Features

  • High-Speed Access: Provides quick data retrieval and storage, thereby boosting overall system performance.
  • Low-Voltage Operation: Operates at a reduced voltage, leading to lower power consumption and extended battery life.
  • CMOS Technology: Leverages CMOS technology for minimized static power dissipation and increased noise immunity.
  • Standby Mode: Incorporates a standby mode to further decrease power consumption during inactive periods.
  • Data Retention: Preserves stored data even when power is interrupted, safeguarding data integrity.
  • Operating Temperature: Designed to operate within standard temperature ranges, ensuring reliability in diverse conditions.

Benefits

  • Enhanced System Performance: Fast access times contribute to improved overall system responsiveness.
  • Reduced Power Consumption: Low-voltage operation minimizes power demands, making it ideal for battery-powered applications.
  • Increased Reliability: CMOS technology ensures stable operation, even in noisy environments.
  • Data Integrity: The data retention feature prevents data loss during power outages.

Additional Details

The BS62LV1603EC-70 typically comes in a standard package that allows for straightforward integration into circuit board layouts. Its pin configuration and interface are designed for compatibility with commonly used memory controllers. Designers should refer to the product datasheet for precise timing specifications, voltage requirements, and other essential parameters. Given its end-of-life designation, acquiring this component may present challenges, and it is advisable for designers to explore alternative memory solutions for new or long-term projects.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess