EN
  • EN
  • DE

2SA1940

Part No 2SA1940
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124586-2SA1940
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1940 CAD Model

Description

The 2SA1940 is a silicon PNP power transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio frequency power amplifier applications. Known for its high power handling capabilities and robust design, it is commonly used in high-fidelity audio amplifiers.

Applications:

  • Audio Power Amplifiers: Used in the output stages of audio amplifiers to deliver high-power audio signals to speakers.
  • Hi-Fi Audio Systems: Found in high-fidelity audio equipment for achieving low distortion and high-quality sound reproduction.
  • Public Address (PA) Systems: Utilized in PA systems to amplify audio signals for large venues.
  • Musical Instrument Amplifiers: Employed in amplifiers for musical instruments, such as guitars and keyboards.
  • General Purpose Amplification: Used in various general-purpose amplification applications requiring high power output.

Features:

  • High Power Dissipation: Capable of handling significant power dissipation.
  • High Collector Current: Designed to handle high collector current.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High Collector-Emitter Voltage: Can withstand high collector-emitter voltage.
  • Good Linearity: Provides linear amplification with minimal distortion.

Benefits:

  • High-Quality Audio Output: Delivers clear and powerful audio output with low distortion.
  • Reliable Performance: Ensures stable and reliable operation in demanding audio applications.
  • Efficient Power Amplification: Minimizes power loss and maximizes power output.
  • Versatile Application: Suitable for a wide range of audio amplification needs.
  • Robust Design: Built to withstand high power levels and operating conditions.

Additional Details:

The 2SA1940 typically comes in a TO-3P package, which facilitates efficient heat dissipation. It is often used in complementary pairs with NPN transistors to form push-pull output stages in audio amplifiers. Its high power handling capabilities and robust design make it a reliable choice for high-performance audio systems, ensuring excellent sound quality and long-term reliability. Its specifications are tailored for providing clean and powerful amplification, making it ideal for both professional and consumer audio applications.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6206 $52.7510
175+ $0.5806 $101.6050
270+ $0.5606 $151.3620
385+ $0.5206 $200.4310
500+ $0.5005 $250.2500
625+ $0.4805 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess