EN
  • EN
  • DE

45302KFEB1

Part No 45302KFEB1
Manufacturer Broadcom Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038723-45302KFEB1
Categories OEM Parts(0-9)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 45302KFEB1 CAD Model

Description

The 45302KFEB1 is a product manufactured by Broadcom Limited. Given Broadcom's product portfolio, which includes a wide range of communication and connectivity solutions, it is highly probable that this part is a network switch IC, a transceiver, or some other form of communication integrated circuit.

Applications

  • Network switches: Used in Ethernet switches for data centers and enterprise networks.
  • Routers: Implemented in home and business routers for internet connectivity.
  • Set-top boxes: Integrated into media streaming devices for network access.
  • Wireless access points: Employed in Wi-Fi access points for wireless connectivity.
  • Optical transceivers: Utilized in high-speed data communication systems.

Features

  • High-speed data transfer: Supporting gigabit or multi-gigabit Ethernet speeds.
  • Integrated PHY: Incorporating physical layer transceivers for network communication.
  • Advanced switching features: Supporting VLANs, QoS, and other network management protocols.
  • Low power consumption: Optimizing energy efficiency in networking devices.
  • Compact package: Enabling integration into space-constrained designs.

Benefits

  • Increased network performance: Providing high-bandwidth connectivity for data-intensive applications.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Improved energy efficiency: Low power consumption reduces operating costs and extends battery life.
  • Simplified design: Compact package simplifies board layout and reduces design complexity.
  • Enhanced reliability: Designed for robust performance in demanding environments.

Additional Details

Without the specific datasheet, detailed specifications are unavailable. However, Broadcom's communication ICs often support various Ethernet standards (e.g., 10/100/1000Base-T, 10GBase-T), feature integrated memory, and incorporate advanced security features. The '45302' portion of the part number likely indicates a specific product family, and 'KFEB1' likely represents a specific configuration or revision. Specific parameters such as port count, switching capacity, and power consumption can be found in the datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess