EN
  • EN
  • DE

BCM4330GKWBG

Part No BCM4330GKWBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965101-BCM4330GKWBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4330GKWBG CAD Model

Description

The BCM4330GKWBG is a single-chip combo solution from Broadcom that integrates 802.11a/b/g/n Wi-Fi, Bluetooth 4.0 + HS, and FM radio receiver functionalities. This highly integrated chip is designed for mobile devices such as smartphones, tablets, and portable media players, where space and power consumption are critical considerations. The BCM4330GKWBG enables seamless wireless connectivity for a wide range of applications, including internet access, audio streaming, and file transfer.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras

Features:

  • 802.11a/b/g/n Wi-Fi support: Enables high-speed wireless internet access with data rates up to 150 Mbps.
  • Bluetooth 4.0 + HS: Provides low-power Bluetooth connectivity with support for Bluetooth High Speed (HS) for faster data transfer rates.
  • FM radio receiver: Allows users to listen to FM radio broadcasts.
  • Integrated power amplifiers: Reduces the need for external components and simplifies the design.
  • Low power consumption: Optimizes battery life for mobile devices.
  • Compact package: Minimizes board space requirements.
  • Support for multiple security protocols: WEP, WPA, and WPA2 for secure wireless communication.

Benefits:

  • High-speed wireless connectivity: Enables fast and reliable internet access and data transfer.
  • Low power consumption: Extends battery life for mobile devices.
  • Reduced system cost: Integrates multiple functionalities into a single chip.
  • Smaller form factor: Ideal for space-constrained mobile devices.
  • Enhanced user experience: Provides seamless wireless connectivity for a variety of applications.

Additional Details:

The BCM4330GKWBG supports various Wi-Fi security protocols, including WEP, WPA, and WPA2, to ensure secure wireless communication. It also features advanced power management techniques to minimize energy consumption. The chip typically interfaces with a host processor via SDIO or USB. Specific technical specifications, such as operating voltage, transmit power, and receiver sensitivity, can be found in the official datasheet. The integrated FM radio receiver supports a wide range of frequencies and includes features such as automatic frequency control (AFC) and stereo decoding. Proper antenna design and placement are crucial for optimal wireless performance.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess