EN
  • EN
  • DE

MC54HC595AJ

Part No MC54HC595AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005565-MC54HC595AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC595AJ CAD Model

Description

The MC54HC595AJ is an 8-Bit Shift Register with 3-State Output Registers from Freescale Semiconductor (now NXP). This device belongs to the HC (High-Speed CMOS) family and is designed to provide serial-to-parallel data conversion, commonly used for expanding the number of output pins from a microcontroller or other digital system.

Applications:

  • LED Displays: Used to control multiple LEDs with a minimal number of microcontroller pins.
  • Motor Control: Employed in motor control circuits for driving multiple motors or actuators.
  • Digital Logic Circuits: Utilized in digital logic systems for data storage and output.
  • Industrial Control Systems: Integrated into industrial automation equipment for controlling various devices.
  • Consumer Electronics: Found in various consumer electronic products for expanding output capabilities.

Features:

  • 8-Bit Shift Register: Stores and shifts 8 bits of data serially.
  • 3-State Output Registers: Provides three output states (high, low, and high-impedance) for flexible output control.
  • Serial-to-Parallel Conversion: Converts serial data input to parallel data output.
  • High-Speed Operation: Offers fast shifting speeds for efficient system operation.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Expanded Output Capabilities: Increases the number of available output pins from a microcontroller.
  • Simplified Circuit Design: Reduces wiring complexity by using serial data transmission.
  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Reduced Power Consumption: Extends battery life and reduces energy costs.
  • Flexible Output Control: 3-state outputs allow for various output configurations.

The MC54HC595AJ operates with a supply voltage range of 2V to 6V. It features a serial data input (SER), a shift register clock input (SRCLK), a storage register clock input (RCLK), and an output enable input (OE). The "AJ" suffix typically indicates the package type (e.g., Ceramic Dual In-Line Package DIP) and temperature range. This IC is a versatile solution for applications requiring expanded output capabilities and simplified wiring.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess