EN
  • EN
  • DE

BCM56319A0IFEB

Part No BCM56319A0IFEB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description 24 Port Gigabit Ethernet + 4*10GE L2 Switc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048628-BCM56319A0IFEB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56319A0IFEB CAD Model

Description

The BCM56319A0IFEB is a Broadcom StrataXGS® Trident+ series switch, designed for high-density 10 Gigabit Ethernet and 40 Gigabit Ethernet applications. It is targeted towards top-of-rack (ToR) and aggregation switches in data centers and enterprise networks.

Applications:

  • Data center top-of-rack (ToR) switches
  • Enterprise aggregation switches
  • 10 Gigabit Ethernet and 40 Gigabit Ethernet line cards
  • Cloud computing infrastructure
  • Network virtualization platforms

Features:

  • High-density 10GbE and 40GbE port support
  • Advanced switching and routing capabilities
  • Comprehensive support for data center features such as VXLAN and NVGRE
  • Integrated traffic management and QoS capabilities
  • Virtualization support including SR-IOV
  • Extensive security features
  • Energy Efficient Ethernet (EEE) support

Benefits:

  • Enables high-performance and low-latency networking
  • Supports advanced data center virtualization technologies
  • Provides robust security features to protect network infrastructure
  • Offers comprehensive traffic management for optimized network performance
  • Reduces power consumption through EEE support
  • Facilitates scalable and flexible network deployments

Additional Details:

The BCM56319A0IFEB offers a rich set of features for building advanced data center networks. It supports VXLAN and NVGRE, enabling network virtualization and overlay networking. The integrated traffic management and QoS capabilities allow for prioritizing critical applications and ensuring optimal performance. The device also includes robust security features, such as access control lists (ACLs) and denial-of-service (DoS) protection. It features a programmable pipeline which allows for customization and future proofing. It supports both cut-through and store-and-forward switching modes. The chip’s architecture is designed for low-latency performance, crucial for demanding data center applications. It also supports various management interfaces for ease of configuration and monitoring.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess