EN
  • EN
  • DE

BCM6828GKFBG

Part No BCM6828GKFBG
Manufacturer Broadcom Limited
Catalog Interface - Controllers
Description EPON HGU / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Broadcom Limited
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 913039-BCM6828GKFBG
Ultra Librarian 3D Model Ultra Librarian BCM6828GKFBG CAD Model

Description

The BCM6828GKFBG is a highly integrated Gigabit Passive Optical Network (GPON) Residential Gateway Unit (RGU) controller from Broadcom Limited. It is designed for use in fiber-to-the-home (FTTH) and fiber-to-the-premises (FTTP) deployments, enabling high-speed internet access, voice over IP (VoIP), and IPTV services.

Applications:

  • Fiber-to-the-Home (FTTH) deployments
  • Fiber-to-the-Premises (FTTP) deployments
  • GPON Residential Gateways
  • Triple-play service offerings (Internet, Voice, TV)
  • Smart home applications

Features:

  • GPON Optical Network Unit (ONU) functionality
  • Gigabit Ethernet interfaces for LAN connectivity
  • VoIP support with integrated voice codecs
  • Wireless LAN (Wi-Fi) support (typically 802.11n or 802.11ac)
  • USB ports for external storage or other devices
  • Advanced Quality of Service (QoS) mechanisms
  • Integrated security features, including firewall and parental controls
  • Remote management capabilities via TR-069

Benefits:

  • High-speed internet access for residential and business users
  • Reliable VoIP services with excellent voice quality
  • Seamless IPTV experience with support for multiple video streams
  • Enhanced home network connectivity with Wi-Fi support
  • Simplified remote management and troubleshooting
  • Increased customer satisfaction
  • Reduced operational costs for service providers

Additional Details:

The BCM6828GKFBG integrates all the necessary functions for a GPON RGU, including the ONU, Gigabit Ethernet switch, VoIP gateway, and Wi-Fi access point. Its advanced Quality of Service (QoS) mechanisms ensure that critical applications, such as VoIP and IPTV, receive the necessary bandwidth and priority. The integrated security features protect the home network from unauthorized access and malicious attacks. The device supports remote management via TR-069, allowing service providers to remotely configure, monitor, and troubleshoot the RGU, reducing truck rolls and operational costs. The BCM6828GKFBG is a cost-effective and feature-rich solution for delivering triple-play services over GPON networks.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.2610
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess