EN
  • EN
  • DE

BCM7454NKPB6G

Part No BCM7454NKPB6G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004242-BCM7454NKPB6G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7454NKPB6G CAD Model

Description

The BCM7454NKPB6G is a high-performance system-on-a-chip (SoC) from Broadcom Limited, designed for advanced set-top box (STB) and digital video recorder (DVR) applications. This SoC integrates a powerful processor with advanced video decoding and display capabilities, making it suitable for demanding multimedia environments.

Applications:

  • High-definition set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Cable and satellite receivers
  • Hybrid STB solutions

Features:

  • High-performance multi-core processor: Provides ample processing power for complex applications and multitasking.
  • Advanced video decoding: Supports a wide range of video codecs, including H.264, MPEG-2, and VC-1, enabling high-quality video playback.
  • Integrated graphics processing unit (GPU): Offers enhanced graphics capabilities for smooth user interfaces and gaming experiences.
  • Extensive connectivity options: Includes interfaces such as HDMI, USB, Ethernet, and PCIe for seamless integration with other devices.
  • Advanced security features: Incorporates hardware-based security mechanisms to protect content and prevent unauthorized access.

Benefits:

  • Improved performance: The multi-core processor ensures smooth and responsive performance, even with demanding applications.
  • Enhanced video quality: The advanced video decoding capabilities deliver stunning high-definition video playback.
  • Seamless connectivity: The wide range of connectivity options enables easy integration with other devices and networks.
  • Robust security: The hardware-based security features protect content and prevent piracy.
  • Reduced system cost: The integrated design reduces the number of discrete components required, lowering overall system cost.

Additional Details:

The BCM7454NKPB6G typically supports various memory configurations, including DDR3 and DDR4. It also features a power-efficient design, minimizing power consumption and heat dissipation. The SoC is often used in STBs that support advanced features such as over-the-top (OTT) streaming, interactive TV, and home networking.

This specific chip likely includes support for advanced audio processing, multiple display outputs, and a variety of security features suitable for premium content delivery. While exact specifications might vary based on implementation, its design caters to high-end STB and DVR functionalities.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess