EN
  • EN
  • DE

BCM8040A2KPBG

Part No BCM8040A2KPBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Retimer Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 3.2 Gbps
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1048818-BCM8040A2KPBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM8040A2KPBG CAD Model

Description

The BCM8040A2KPBG is a Gigabit Ethernet transceiver manufactured by Broadcom Limited. It is designed to provide high-speed data transmission over copper cables, typically used in networking applications.

Applications:

  • Network Interface Cards (NICs)
  • Motherboard integrated LAN
  • Switches and Routers
  • Ethernet hubs
  • Industrial Ethernet devices

Features:

  • 10/100/1000BASE-T support: Supports Gigabit Ethernet speeds over standard Cat5e or better cabling.
  • Integrated PHY: Includes a physical layer transceiver for reliable data transmission.
  • Low Power Consumption: Designed for energy efficiency in networking devices.
  • Auto-negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • Advanced DSP: Incorporates digital signal processing for enhanced signal integrity and noise reduction.

Benefits:

  • High-speed connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reliable performance: Ensures stable and consistent data transmission over copper cables.
  • Energy efficiency: Reduces power consumption in networking devices, contributing to lower operating costs.
  • Easy integration: Simplifies design and implementation in various networking applications.
  • Cost-effective solution: Offers a competitive price-performance ratio for Gigabit Ethernet connectivity.

Additional Details:

The BCM8040A2KPBG is designed to meet industry standards for Gigabit Ethernet transmission. It typically supports various power management features and diagnostic capabilities. The transceiver is commonly used in applications requiring reliable and high-speed network connectivity.

The specific package type, operating temperature range, and other detailed specifications can vary depending on the implementation. However, the BCM8040A2KPBG is generally recognized as a robust and reliable Gigabit Ethernet transceiver for a wide range of networking applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess