EN
  • EN
  • DE

HLCP-H100

Part No HLCP-H100
Manufacturer Broadcom Limited
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LIGHT BAR 0.8X0.4" ALGAAS SINGLE  /  LED Circuit Board Indicator LED Circuit Board Indicator Bar - Single, DIP Red 1.8V 20mA Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Broadcom Limited
Package Bulk
Color Red
Wavelength - Peak 645nm
Configuration Bar - Single, DIP
Current 20mA
Millicandela Rating 30mcd
Voltage Rating 1.8V
Mounting Type Through Hole
Base Product Number HLCP-H100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Standard Package 160
Win Source Part Number 1012501-HLCP-H100
Ultra Librarian 3D Model Ultra Librarian HLCP-H100 CAD Model

Description

The HLCP-H100 is a series of high-performance LED light bars from Broadcom Limited, designed for use as circuit board indicators, arrays, and bar graphs. These light bars offer high brightness, uniform light output, and a wide viewing angle, making them suitable for a variety of applications where visual indication is required. Their robust construction and reliable performance ensure long-lasting operation in demanding environments.

Applications

  • Circuit board indicators
  • Bar graph displays
  • Level indicators
  • Position indicators
  • Backlighting for displays

Features

  • High brightness
  • Uniform light output
  • Wide viewing angle
  • Multiple color options
  • Low power consumption
  • RoHS compliant

Benefits

  • Clear Visual Indication: High brightness and uniform light output provide clear and easily visible indication of system status or levels.
  • Wide Viewing Angle: The wide viewing angle ensures that the light bar can be seen from a variety of angles.
  • Versatile Color Options: Multiple color options allow for customization and differentiation of different indicators.
  • Low Power Consumption: Low power consumption minimizes energy usage and reduces heat dissipation.
  • Reliable Performance: The robust construction and reliable performance ensure long-lasting operation.

The HLCP-H100 light bars are available in a variety of colors, including red, green, yellow, and blue. They are designed for easy mounting on circuit boards and can be connected in series or parallel to create custom displays. The light bars are RoHS compliant, meaning they do not contain any hazardous substances.

The HLCP-H100 series is a reliable and cost-effective solution for visual indication in a wide range of electronic devices and systems. Their high brightness, uniform light output, and wide viewing angle make them an excellent choice for applications where clear and easily visible indication is essential.

You May Also Be Interested in

Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Dialight
550-0205F Dialight LED Circuit Board Indicators GREEN DIFFUSED datasheet, inventory, & pricing.
Lowest to $0.7277
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 699 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess