EN
  • EN
  • DE

PEX8612-BB50BCF

Part No PEX8612-BB50BCF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273099-PEX8612-BB50BCF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8612-BB50BCF CAD Model

Description

The Broadcom PEX8612-BB50BCF is a PCIe Gen2 switch providing 12 lanes, designed for applications requiring efficient PCIe connectivity and low latency. It is often used in embedded systems, networking equipment, and industrial automation.

Applications

  • Embedded Systems: Used to expand PCIe connectivity in embedded applications requiring high-speed data transfer.
  • Networking Equipment: Enables increased port density and bandwidth in network interface cards (NICs) and other networking devices.
  • Industrial Automation: Facilitates high-bandwidth communication between different components in industrial control systems.
  • Storage Systems: Provides PCIe connectivity for storage devices and controllers in small-scale storage solutions.
  • Video Processing: Used in video capture and processing systems to handle high-bandwidth video streams.

Features

  • 12 PCIe Gen2 Lanes: Offers high bandwidth for data transfer.
  • Integrated Switch Fabric: Enables efficient routing of PCIe traffic.
  • Low Latency: Minimizes delay in data transmission, improving system performance.
  • Advanced Error Handling: Ensures reliable data transfer and system stability.
  • Flexible Port Configuration: Allows for various port configurations to meet different application requirements.
  • Power Management Features: Optimizes power consumption for energy efficiency.

Benefits

  • Increased System Performance: Improves overall system performance by providing high-speed PCIe connectivity.
  • Enhanced Scalability: Allows for easy expansion of PCIe capabilities in existing systems.
  • Improved Reliability: Ensures reliable data transfer with advanced error handling.
  • Reduced Latency: Minimizes delays and improves system responsiveness.
  • Flexibility: Provides customizable port options for specific application needs.
  • Energy Efficiency: Reduces power consumption through power management features.

Additional Details

The PEX8612-BB50BCF supports features like hot-plug, advanced error reporting, and virtual channels. It is typically packaged in a BGA (Ball Grid Array) for surface mount soldering. Detailed technical specifications can be found in the Broadcom PEX8612 datasheet.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess