EN
  • EN
  • DE

WS2512-TR1G

Part No WS2512-TR1G
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Broadcom Limited
Win Source Part Number 411405-WS2512-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS2512-TR1G CAD Model

Description

The Broadcom WS2512-TR1G is a highly integrated Gigabit Ethernet transceiver, designed for a multitude of networking applications requiring high-speed and reliable data transmission. As a single-chip solution, it incorporates the physical layer transceiver (PHY) and supports advanced features to ensure optimal performance and efficiency across various network environments.

Applications

  • Network Interface Cards (NICs): Implemented in both desktop and server NICs to deliver Gigabit Ethernet connectivity, enhancing data transfer rates.
  • Motherboards: Integrated directly onto motherboards to provide built-in, high-speed networking capabilities for desktop and server systems.
  • Switches and Routers: Used extensively in network switches and routers, facilitating efficient and high-speed data forwarding across the network.
  • Embedded Systems: Ideal for embedded systems where reliable and high-performance Ethernet connectivity is required, such as industrial automation and control systems.
  • High-Performance Printers and Scanners: Deployed in printers and scanners to enable rapid data transfer, significantly improving overall performance.

Features

  • Gigabit Ethernet Compliance: Fully compliant with IEEE 802.3ab standards, ensuring seamless 1000BASE-T operation for Gigabit Ethernet networks.
  • Integrated PHY: Contains a complete physical layer transceiver, simplifying design and allowing direct connection to Ethernet cabling.
  • Auto-Negotiation: Automatically detects and configures link speed and duplex settings, optimizing network performance without manual intervention.
  • Auto-MDI/MDIX Support: Eliminates the necessity for crossover cables, automatically detecting and correcting wiring polarity for ease of use.
  • Low Power Consumption: Designed with energy efficiency in mind, minimizing power consumption in various operating modes to reduce overall energy costs.
  • Advanced DSP Technology: Utilizes advanced Digital Signal Processing (DSP) to ensure robust and reliable data transmission, even in noisy environments.
  • Cable Diagnostics: Offers comprehensive cable diagnostic features, allowing for quick and effective troubleshooting of cabling issues.
  • Wake-on-LAN (WoL) Support: Supports Wake-on-LAN functionality, enabling remote system wake-up over the network for enhanced manageability.
  • Energy Efficient Ethernet (EEE): Compliant with IEEE 802.3az standards for Energy Efficient Ethernet, reducing power consumption during periods of low network activity, further enhancing energy savings.

Benefits

  • High-Speed Data Transfer: Provides Gigabit Ethernet connectivity, enabling significantly faster and more efficient data transfers.
  • Reliable Network Performance: Ensures consistent and reliable data transmission through advanced DSP technology and robust cable diagnostics.
  • Simplified System Integration: Streamlines the integration process with an integrated PHY and automated negotiation features.
  • Reduced Energy Costs: Minimizes power consumption, making it suitable for energy-conscious applications and reducing overall energy costs.
  • Cost-Effective Solution: Offers a highly cost-effective solution for achieving Gigabit Ethernet connectivity in a variety of applications.
  • Improved Network Management: Enhances network management capabilities with Wake-on-LAN and comprehensive cable diagnostics.

Additional Details

The WS2512-TR1G typically interfaces with the Media Access Controller (MAC) layer using a standard interface such as GMII (Gigabit Media Independent Interface). It supports multiple power management modes to further reduce energy usage during idle or low-activity periods. The device is typically available in a compact, surface-mount package, making it suitable for applications with limited space. Specific details regarding operating temperature ranges, power consumption metrics, and packaging dimensions can be found within the official Broadcom WS2512-TR1G datasheet. It is ideally suited for environments where high-speed, reliable, and energy-efficient network connectivity is paramount.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
NXP / Nexperia
BGU8823
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess