EN
  • EN
  • DE
  • IT

JB-3955-KO

Part No JB-3955-KO
Manufacturer Bud Industries
Catalog Boxes
Description BOX STEEL GRAY 4"L X 6"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Container Type Box
Height 6.000" (152.40mm)
Area (L x W) 24.0" (155cm)
Design Cover Included
Material Metal, Steel
Color Gray
Thickness 16 Gauge
Features Knockouts, Wall Mount
Ratings NEMA 1
Weight 3.1 lbs (1.4kg)
Win Source Part Number 1021548-JB-3955-KO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JB-3955-KO CAD Model

Description

The NEMA 1 rated enclosure is designed to protect electronic components from dust, dirt and oil from Bud Industries.

  • Gauge: 16 gauge steel
  • Features: knockouts and wall mount
  • Color: gray
  • Design: cover included
  • Application: industrial
  • Thickness: 6.000" (152.40mm)
  • Weight: 3.1 lbs (1.4kg)
  • Container Type: box
  • Area (L x W): 24.0" (155cm)
  • Shipped From: Digi-Key
  • Category: boxes, enclosures, and racks
  • Status: active
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Weidmuller
Box Metal, Stainless Steel Unpainted Cover Included 38.583" L x 29.134" W (980.00mm x 740.00mm) X 7.874" (200.00mm)
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5337 $58.6011
8+ $16.0277 $128.2216
12+ $15.5269 $186.3228
16+ $15.0260 $240.4160
20+ $14.5252 $290.5040
27+ $13.0225 $351.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess