EN
  • EN
  • DE

REF3230AIDBVRG4

Part No REF3230AIDBVRG4
Manufacturer Burr-Brown (TI)
Catalog PMIC - Voltage Reference
Description 4ppm/C, 100UA, SOT23-6 SERIES VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1242318-REF3230AIDBVRG4
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3230AIDBVRG4 CAD Model

Description

The REF3230AIDBVRG4 is a precision, low-power series voltage reference from Texas Instruments (formerly Burr-Brown). This voltage reference is designed to provide a stable and accurate voltage output, making it suitable for various data acquisition, instrumentation, and control applications where accuracy is crucial.

Applications:

  • Data Acquisition Systems: Used as a stable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision Instrumentation: Employed in precision instruments such as multimeters, calibrators, and weigh scales.
  • Process Control: Integrated into process control systems for accurate voltage monitoring and control.
  • Medical Equipment: Utilized in medical devices requiring high-accuracy voltage references.
  • Battery-Powered Applications: Used in battery-powered devices due to its low power consumption.

Features:

  • High Accuracy: Provides a highly accurate voltage output with low temperature drift.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Small Package: Available in a small SOT-23 package, saving board space.
  • Excellent Line and Load Regulation: Provides stable output voltage under varying line and load conditions.

Benefits:

  • Improved System Accuracy: High accuracy ensures precise measurements and control.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Stable Performance: Low temperature coefficient ensures stable performance over temperature variations.
  • Reduced System Size: Small package allows for compact designs.
  • Reliable Operation: Excellent line and load regulation ensure stable and reliable operation.

The REF3230AIDBVRG4's high accuracy, low power consumption, and small size make it an ideal choice for precision applications. Its stable output voltage over temperature variations ensures reliable performance in demanding environments. It is commonly used in data acquisition systems, precision instrumentation, and battery-powered devices where accuracy and efficiency are critical.

Technical Specifications: Specifications typically include an output voltage of 3.0V, an initial accuracy of ±0.1%, a temperature coefficient of 5 ppm/°C, and a quiescent current of 9 μA. Consult the manufacturer's datasheet for complete technical details.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess