EN
  • EN
  • DE

8125SD9AV2BE

Part No 8125SD9AV2BE
Manufacturer C&K Components
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr C&K
Series 8020
Package Tray
Mounting Type Through Hole, Right Angle, Vertical
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Round, Plunger
Actuator Marking No Marking
Color - Actuator/Cap White
Termination Style PC Pin
Features Tactile Feedback
Temperature Range - Operating -30°C ~ 75°C
Electrical Life 60,000 Cycles
Base Product Number 8125SD
Other Names *8125SD9AV2BE,2266-8125SD9AV2BE,CKN4030
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1233386-8125SD9AV2BE
Ultra Librarian 3D Model Ultra Librarian 8125SD9AV2BE CAD Model

Description

The C&K Components 8125SD9AV2BE is a high-quality pushbutton switch designed for various applications requiring reliable and tactile switching. This switch features a compact design and robust construction, making it suitable for use in a wide range of electronic devices and control panels.

Applications:

  • Control Panels: Used in industrial control panels for operator input and control.
  • Electronic Devices: Integrated into consumer electronics, such as audio equipment and appliances.
  • Instrumentation: Employed in test and measurement equipment for function selection.
  • Medical Devices: Used in medical equipment requiring reliable and precise switching.
  • Automotive Applications: Integrated into automotive control systems for various functions.

Features:

  • Tactile Feedback: Provides a clear tactile response for user confirmation.
  • Momentary Action: Operates as a momentary switch, returning to its original position when released.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • Durable Construction: Designed to withstand repeated actuation and harsh environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance over its lifespan.
  • User-Friendly: Provides a comfortable and intuitive user experience.
  • Space-Saving: Compact design allows for efficient use of PCB space.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The C&K Components 8125SD9AV2BE pushbutton switch typically features a through-hole mounting style for secure attachment to PCBs. The switch's electrical specifications, including voltage and current ratings, should be carefully considered when designing the circuit. The switch may also be available with various actuator styles and colors to suit different application requirements.

Note: Always refer to the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings.

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Need more? Email Us
C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6124 $53.2868
17+ $6.2460 $106.1820
25+ $6.0509 $151.2725
35+ $5.8557 $204.9495
45+ $5.6605 $254.7225
60+ $5.0749 $304.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess