EN
  • EN
  • DE

MIL30126AB6BBMD4A12XAU

Part No MIL30126AB6BBMD4A12XAU
Manufacturer C&K Components
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078745-MIL30126AB6BBMD4A12XAU
Categories OEM Parts(M-N)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIL30126AB6BBMD4A12XAU CAD Model

Description

The MIL30126AB6BBMD4A12XAU is a rotary switch manufactured by C&K Components. This switch is designed for demanding applications requiring robust performance and reliability. Its construction and materials are chosen to withstand harsh environmental conditions and provide long-lasting operation. It's typically used in military, aerospace, and industrial control systems.

Applications

  • Military Communications Equipment
  • Aerospace Control Panels
  • Industrial Control Systems
  • Test and Measurement Equipment
  • Navigation Systems

Features

  • Multiple Positions: Offers a variety of switching positions for versatile control.
  • Sealed Construction: Provides protection against dust, moisture, and other contaminants.
  • Robust Design: Built to withstand shock, vibration, and extreme temperatures.
  • Gold-Plated Contacts: Ensures reliable electrical connection and prevents corrosion.
  • Detent Mechanism: Provides positive tactile feedback for precise switching.
  • MIL-SPEC Compliance: Meets stringent military specifications for performance and reliability.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching in demanding environments.
  • Long Service Life: Designed for extended operation and minimal maintenance.
  • Environmental Protection: Withstands harsh conditions, ensuring reliable performance in any environment.
  • Precise Control: Provides accurate and repeatable switching for critical applications.
  • Reduced Downtime: Minimizes the risk of failure and reduces the need for costly repairs.

Additional Details

The MIL30126AB6BBMD4A12XAU rotary switch is characterized by its electrical rating (voltage and current), number of positions, angle of throw, and contact resistance. The sealed construction provides protection against environmental factors such as dust, moisture, and corrosive substances. The materials used in the switch's construction, including the housing, contacts, and terminals, are chosen for their durability, electrical conductivity, and resistance to corrosion. The switch is typically mounted using screws or other mechanical fasteners, and its compact size allows for easy integration into a variety of equipment. Proper wiring and installation are essential for ensuring optimal performance and reliability. The datasheet provides detailed specifications, dimensions, and application notes for the MIL30126AB6BBMD4A12XAU rotary switch.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess