TEA5763HNN1QFN32 - FM Stereo Radio Module
The TEA5763HNN1QFN32 is a sophisticated integrated FM stereo radio module from NXP Semiconductors, designed to offer high-quality radio listening experiences in a compact and power-efficient package. This integrated circuit is ideally suited for a wide range of portable applications, including mobile phones, MP3 players, portable media players, wireless speakers, and personal navigation devices.
Built on a cutting-edge radio IC technology, the TEA5763HNN1QFN32 features an integrated low-IF FM radio receiver, which ensures exceptional reception sensitivity and fidelity. The module supports the full FM band from 87.5 to 108 MHz, catering to global FM radio broadcasting standards. Its integrated phase-locked loop (PLL) synthesizer provides precise frequency tuning and stability, ensuring that your radio station stays locked in without drift.
The TEA5763HNN1QFN32 comes in a compact 32-lead QFN package, making it a space-saving solution for modern electronic devices. Its low-power consumption is a standout feature, enabling extended battery life in portable applications. The module also includes a fully integrated frequency synthesizer, which requires no external components, thus reducing the overall bill of materials for product designs.
With its automatic frequency control (AFC) and automatic gain control (AGC), the TEA5763HNN1QFN32 maintains optimal performance even in challenging signal conditions. The device also features stereo noise cancellation, which significantly improves the listening experience in noisy environments. Additionally, it offers a programmable de-emphasis filter to match the FM broadcast standards of different regions (50µs/75µs).
The TEA5763HNN1QFN32 supports both analog and digital audio outputs, providing flexibility in interfacing with various audio systems. Its I²C-bus interface facilitates easy communication with microcontrollers, allowing for sophisticated control over tuning and other functions via software.
Overall, the TEA5763HNN1QFN32 from NXP is a top-tier choice for designers looking to integrate FM radio functionality into their products without compromising on space, power, or performance.