EN
  • EN
  • DE

DMP2200UDW-7

Part No DMP2200UDW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 0.9A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 900mA
Maximum Rds On at Id,Vgs 260 mOhm @ 880mA, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 2.1nC @ 4.5V
Max Input Capacitance 184pF @ 10V
Maximum Power Dissipation 450mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1033827-DMP2200UDW-7
Family Name DMP2200UDW
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2200UDW-7 CAD Model

Description

Introducing the DMP2200UDW-7 from Diodes Incorporated

The DMP2200UDW-7 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact, surface-mount device is engineered to deliver high efficiency and performance for a wide range of applications. It is housed in a small SOT-363 package, making it an ideal choice for space-constrained designs.

With its low on-resistance and minimal gate charge, the DMP2200UDW-7 offers superb power management capabilities. This makes it particularly well-suited for load switch and power management functions in portable electronics, where energy efficiency is paramount. The device features a continuous drain current of 0.68A, and a pulsed drain current of 2.7A, ensuring that it can handle significant power for its size.

The DMP2200UDW-7 operates at a maximum junction temperature of 150°C, which allows for reliable performance even under strenuous conditions. Its threshold voltage is specified at 1.2V (min) to 2.5V (max), providing designers with a flexible range for various circuit requirements. The low threshold voltage also enables operation at lower gate drive voltages, which can be beneficial in battery-operated devices where power conservation is critical.

Diodes Incorporated has designed the DMP2200UDW-7 with advanced trench technology to reduce the RDS(on) and to enhance the switching performance. This technology, combined with the device's low input capacitance, results in reduced conduction and switching losses, which contributes to the overall efficiency of the system it is used in.

The dual MOSFET configuration of the DMP2200UDW-7 allows for common-drain connection, simplifying the design of complementary MOS logic circuits. This feature, along with the device's RoHS compliance, makes it an environmentally friendly and versatile component for modern electronic circuitry.

Whether you're designing power management systems for smartphones, tablets, or other compact electronics, the DMP2200UDW-7 from Diodes Incorporated offers the reliability, efficiency, and performance that your projects demand.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0844 $50.2180
1,265+ $0.0791 $100.0615
1,965+ $0.0764 $150.1260
2,815+ $0.0711 $200.1465
3,655+ $0.0684 $250.0020
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess