CLC1201ISO8X

Part No CLC1201ISO8X
Manufacturer Cadeka Microcircuits LLC.
Catalog END - OF - LIFE
Description Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cadeka Microcircuits LLC.
Win Source Part Number 1161794-CLC1201ISO8X
Manufacturer Homepage www.cadeka.com
Popularity Medium
Supply and Demand Status Balance

Description

The CLC1201ISO8X from Cadeka Microcircuits LLC is a high-performance operational amplifier that features a wide bandwidth of 1.4GHz and a low input noise density of 1.2nV/√Hz. It is designed for use in a variety of applications, including video amplifiers, photodiode amplifiers, and transimpedance amplifiers. The CLC1201ISO8X is a popular choice among designers due to its high input impedance, low input capacitance, and low distortion. This operational amplifier is RoHS compliant and is available in an 8-pin SOIC package.

You May Also Be Interested in

Cypress Semiconductor Corp
128K (16K x 8-Bit) CMOS EPROM
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Lowest to $3.2750
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Cypress Semiconductor Corp
2-Mbit (128K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $7.7554
Anadigics, Inc
HELP3DCTM (Band 5) LTE/WCDMA/CDMA Linear PA Module
Lowest to $0.3880
Texas Instruments
MINIATURE, 1W, 3kV ISOLATED UNREGULATED DC/DC CONVERTERS
Lowest to $5.8570
Atmel
8-megabit 2.7-volt Only Serial DataFlash
Need more? Email Us
SECOS
Planar Medium Power Transistor
Need more? Email Us
SECOS
PNP Plastic Encapsulated Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528