EN
  • EN
  • DE

CM1213-02SS

Part No CM1213-02SS
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 1, 2, 4, 6 and 8-Channel Low Capacitance ESD Protection Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161970-CM1213-02SS
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1213-02SS CAD Model

Description

The CM1213-02SS is a 2-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). It is designed to protect sensitive electronic components from damage due to ESD strikes in high-speed data interfaces.

Applications:

  • USB 2.0/3.0 Ports: Protects USB data lines from ESD events, ensuring data integrity.
  • HDMI Ports: Safeguards HDMI interfaces against ESD damage, maintaining display quality.
  • eSATA Ports: Provides ESD protection for external SATA interfaces.
  • High-Speed Data Lines: Protects high-speed data lines in various communication interfaces.
  • Mobile Devices: Safeguards internal components in smartphones and tablets.

Features:

  • 2-Channel ESD Protection: Protects two data lines or signal lines from ESD.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD strikes.
  • Ultra-Low Capacitance: Ensures minimal signal distortion for high-speed data transmission.
  • Small Package Size: Enables compact PCB design for space-constrained applications.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from damage due to electrostatic discharge, improving product reliability.
  • Signal Integrity: Ultra-low capacitance ensures minimal signal degradation, maintaining optimal performance in high-speed applications.
  • Compact Design: Small package size allows for use in space-constrained applications, making it suitable for mobile devices.
  • Compliance with Industry Standards: Ensures that the device meets the required safety and performance standards.
  • Reduced Field Failures: Minimizes the risk of product failure due to ESD events, reducing warranty costs.

Additional Details:

The CM1213-02SS is typically available in a small SOT-23-6 package. It is designed to protect against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge) according to the IEC 61000-4-2 standard. Key specifications include a very low input capacitance (typically less than 0.5 pF) and a low dynamic resistance. The device operates over a wide temperature range, making it suitable for various environmental conditions. The datasheet provides detailed electrical characteristics, ESD waveform clamping voltage, and application guidelines.

This ESD protection device offers an effective and reliable solution for safeguarding high-speed data lines from electrostatic discharge, ensuring signal integrity and system reliability.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess