EN
  • EN
  • DE

CAT24C44GVI-TE13

Part No CAT24C44GVI-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158918-CAT24C44GVI-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C44GVI-TE13 CAD Model

Description

The CAT24C44GVI-TE13 is a 4K-bit Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device organized as 512 words of 8 bits each. It is manufactured by Catalyst Semiconductor and utilizes a simple 2-wire serial interface for communication, making it easy to integrate into various microcontroller-based systems. This EEPROM is commonly used for storing configuration data, calibration parameters, and other non-volatile information.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Set-top boxes

Features

  • 2-wire serial interface (I2C compatible)
  • 4K-bit (512 x 8) memory organization
  • Low voltage operation
  • Self-timed write cycle
  • Write protect feature

Benefits

  • Easy to interface with microcontrollers
  • Non-volatile data storage
  • Low power consumption
  • Small package size
  • Reliable data retention

The CAT24C44GVI-TE13 features a self-timed write cycle, which simplifies the write operation and eliminates the need for external timing circuits. The write protect feature prevents accidental data corruption by disabling write operations to the memory. The device operates over a wide voltage range, making it suitable for various applications. Its small package size allows for easy integration into compact designs.

This EEPROM is often used in applications where non-volatile storage of configuration data is required. For example, it can be used to store user preferences in consumer electronics devices, calibration parameters in industrial control systems, or serial numbers in medical devices. The 2-wire serial interface simplifies communication with microcontrollers, reducing the number of pins required and simplifying the overall system design.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess