The CAT24WC32 is a 32-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It is organized as 4K x 8 bits and is accessed via the I2C (Inter-Integrated Circuit) serial interface. This memory device is commonly used for storing configuration data, user preferences, and other non-volatile information in a variety of electronic systems.
Applications
- Consumer Electronics: Used in TVs, set-top boxes, audio equipment, and other consumer devices to store user settings and preferences.
- Industrial Control Systems: Employed in programmable logic controllers (PLCs), data loggers, and other industrial equipment for storing calibration data and configuration parameters.
- Automotive Electronics: Found in automotive ECUs (Engine Control Units) and other automotive systems for storing diagnostic codes and configuration settings.
- Medical Devices: Utilized in medical equipment for storing patient data, device settings, and calibration information.
Features
- Memory Size: 32 Kbit (4K x 8 bit) capacity provides ample storage for configuration data and user preferences.
- I2C Interface: Uses the industry-standard I2C serial interface for communication with microcontrollers and other I2C-compatible devices.
- Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V), making it suitable for battery-powered applications.
- Write Protection: Features a hardware write protection mechanism to prevent accidental data corruption.
- Page Write Mode: Supports page write mode, allowing for faster write operations by writing multiple bytes in a single operation.
- Low Power Consumption: Designed for low power consumption, making it suitable for energy-sensitive applications.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
- Easy Integration: The I2C interface simplifies integration with microcontrollers and other devices.
- Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
- Reliable Data Storage: Provides reliable data storage, ensuring data integrity and preventing data loss.
- Write Protection: Protects data from accidental overwriting, preventing data corruption.
Additional Details
The CAT24WC32 is typically available in 8-pin packages such as SOIC, TSSOP, and PDIP. It supports a standard I2C clock frequency of up to 400 kHz. The device's endurance is typically rated for 1 million write cycles per byte. Catalyst Semiconductor provides detailed datasheets with comprehensive specifications, including timing diagrams, electrical characteristics, and application notes. A software write protection feature is also often available, adding an extra layer of security against unintentional data changes.