EN
  • EN
  • DE

CAT4137TD-TE7

Part No CAT4137TD-TE7
Manufacturer Catalyst Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0601+Rohs
Reference case SOT23-5
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 752570-CAT4137TD-TE7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4137TD-TE7 CAD Model

Description

The CAT4137TD-TE7 is a high-efficiency, constant-current LED driver designed for driving high-brightness LEDs. Manufactured by Catalyst Semiconductor, this device is optimized for applications requiring precise and efficient LED current control.

Applications:

  • LED Backlighting: Used in LCD displays for backlighting, providing consistent and efficient light output.
  • General Lighting: Employed in LED-based general lighting applications, such as downlights and spotlights.
  • Automotive Lighting: Utilized in automotive lighting systems, including daytime running lights (DRLs) and taillights.
  • Industrial Lighting: Applied in industrial lighting fixtures, providing reliable and energy-efficient illumination.
  • Portable Lighting: Found in portable lighting devices, such as flashlights and lanterns.

Features:

  • High Efficiency: Delivers high efficiency, minimizing power losses and maximizing LED brightness.
  • Constant Current Control: Provides precise constant current control, ensuring consistent LED brightness and long lifespan.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power supply configurations.
  • Adjustable Output Current: Allows for adjustable output current, enabling flexible LED brightness control.
  • PWM Dimming Control: Supports PWM dimming control, providing smooth and accurate dimming capabilities.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage to the LED driver and LEDs.
  • Thermal Shutdown Protection: Features thermal shutdown protection to protect the device from overheating.

Benefits:

  • Efficient LED Driving: Provides efficient and reliable driving of high-brightness LEDs.
  • Consistent Brightness: Ensures consistent LED brightness with precise constant current control.
  • Flexible LED Control: Offers flexible LED brightness control with adjustable output current and PWM dimming.
  • Robust Protection: Protects the LED driver and LEDs from overvoltage and overheating.
  • Wide Application Range: Suitable for a wide range of LED lighting applications.

Additional Details:

The CAT4137TD-TE7 is available in a small form factor package, making it easy to integrate into compact lighting designs. It is designed to meet the stringent requirements of modern LED lighting applications, offering a reliable and efficient solution for driving high-brightness LEDs. The device's high efficiency and robust protection features make it an excellent choice for both industrial and consumer lighting applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Altera
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess