EN
  • EN
  • DE

UPG2188T5Z-E2-A

Part No UPG2188T5Z-E2-A
Manufacturer CEL
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396031-UPG2188T5Z-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2188T5Z-E2-A CAD Model

Description

The UPG2188T5Z-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). This switch is designed for high-frequency applications and offers excellent performance in a small, surface-mount package. The -E2-A suffix often indicates specific packaging or environmental compliance features.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth applications
  • Mobile communication devices
  • ISM (Industrial, Scientific, and Medical) band applications
  • General RF switching circuits

Features:

  • High Isolation: Provides strong isolation between RF paths, reducing signal interference.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • Compact T5Z Package: Offers a small footprint for space-constrained designs.
  • Single Positive Control Voltage: Simplifies control circuitry.
  • High-Speed Switching: Enables quick transitions between RF paths.
  • Pb-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Performance: High isolation and low insertion loss enhance signal integrity.
  • Reduced Board Space: Small package allows for denser designs.
  • Simplified Design: Single control voltage reduces complexity in the control circuit.
  • Enhanced Reliability: GaAs MMIC technology ensures consistent performance.
  • Environmentally Friendly: Pb-Free and RoHS compliant.

This SPDT switch is ideal for applications where minimizing signal loss and maximizing isolation are critical. The single positive control voltage simplifies integration into various systems. The UPG2188T5Z-E2-A is commonly used in wireless communication devices, test equipment, and other RF applications.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (typical)
  • Isolation: 25 dB (typical)
  • Control Voltage: +2.7 V to +3.3 V
  • Package: 6-pin T5Z

You May Also Be Interested in

Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess