The 1SMB6.0A is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This device is part of the 1SMB series, which is known for its robust construction and reliable performance in demanding applications.
Applications
- Protection of I/O Interfaces
- Voltage surge protection in consumer electronics
- Overvoltage protection in communication systems
- Protection against automotive load dump
- General purpose protection of electronic circuits from voltage transients
Features
- Glass passivated chip junction
- Available in unidirectional polarity
- Low incremental surge resistance
- Excellent clamping capability
- High surge capability: 600W peak pulse power capability with a 10/1000μs waveform
- Fast response time: typically less than 1.0ps from 0 Volts to BV min
- Typical IR less than 1μA above 10V
- Compliant to RoHS Directive 2015/863
Benefits
- Protects sensitive electronic components from damaging voltage transients
- Enhances the reliability and lifespan of electronic equipment
- Reduces downtime and maintenance costs associated with transient voltage damage
- Provides a cost-effective solution for surge protection
- Simple to implement in circuit designs
Additional Details
The 1SMB6.0A has a stand-off voltage of 6.0V and a breakdown voltage typically around 6.67V. It is packaged in a molded plastic SMB DO-214AA case with solderable terminals. Its operating and storage temperature range is typically -55°C to +150°C. The device is designed to absorb high energy transients, diverting them away from sensitive components. Its fast response time ensures that it can effectively clamp transient voltages before they reach critical levels, making it suitable for use in a wide range of applications where transient voltage protection is required.