EN
  • EN
  • DE
  • IT

2N2223A

Part No 2N2223A
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description DUAL NPN TRANSISTOR IN TO77 HERMETIC PACKAGE | TRANS 2NPN 500MA 60V TO78-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 5mA, 50mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 10mA, 5V
Maximum Power 600mW
Frequency - Transition 50MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-78-6 Metal Can
Supplier Device Package TO-78-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123650-2N2223A
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2223A CAD Model

Description

The Central Semiconductor Corp 2N2223A is a dual NPN bipolar transistor designed for use in high frequency amplifier and switching applications.

  • Maximum Collector-Emitter Breakdown Voltage: 60V
  • Maximum Current Collector: 500mA
  • Typical Gain: 50 @ 10mA and 5V
  • Frequency Transition: 50MHz
  • Mounting Type: Through-Hole
  • Package: TO-78-6
  • Maximum Power Dissipation: 600mW
  • Vce Saturation: 1.2V @ 5mA and 50mA
  • Operating Temperature: -65°C to 200°C

You May Also Be Interested in

Diodes Incorporated
GENERAL PURPOSE TRANSISTOR SOT36
Lowest to $0.3475
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Panjit
SOT-363, TRANSISTOR
Lowest to $0.0382
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $0.1607
Rohm Semiconductor
PNP+PNP GENERAL PURPOSE AMPLIFIC
Lowest to $0.1695
ON Semiconductor
TRANS 2NPN 45V 0.1A SOT-363
Lowest to $1.2480
Analog Devices Inc.
Audio, Dual-Matched NPN Transistor | TRANS 2NPN 40V 0.02A TO78-6
Lowest to $89.9294
Sanken
TRANS 2NPN/2PNP DARL 60V 10SIP
Need more? Email Us
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.8423 $105.6846
3+ $43.3578 $130.0734
4+ $42.0028 $168.0112
6+ $40.6479 $243.8874
8+ $39.2930 $314.3440
10+ $35.2281 $352.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess