EN
  • EN
  • DE

CJD117

Part No CJD117
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description COMPLEMENTARY SILICON POWER DARLINGTON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1161656-CJD117
Manufacturer Homepage www.centralsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJD117 CAD Model

Description

The CJD117 is a silicon NPN transistor manufactured by Central Semiconductor Corp. This transistor was commonly used for amplification and switching applications in various electronic circuits. It is now designated as END-OF-LIFE.

Applications

  • Low-noise amplifiers.
  • Switching circuits.
  • General-purpose amplification.
  • Oscillator circuits.

Features

  • NPN Silicon Transistor: A standard NPN bipolar junction transistor.
  • Low Noise Figure: Suitable for sensitive amplifier stages.
  • High Gain: Provides significant signal amplification.
  • Compact Package: Designed for efficient use of board space.

Benefits

  • Improved Signal Quality: Minimizes noise in amplified signals.
  • Efficient Switching: Enables fast and reliable switching operations.
  • Versatile Amplification: Can be used in a variety of amplifier configurations.
  • Space-Saving Design: Allows for compact circuit layouts.

Specifications

Typical specifications include:

  • Collector-Emitter Voltage (Vceo): The maximum voltage that can be applied between the collector and emitter without causing breakdown.
  • Collector Current (Ic): The maximum current that can flow through the collector.
  • Power Dissipation (Pd): The maximum power the transistor can dissipate without damage.
  • Current Gain (hFE): The ratio of collector current to base current, indicating the transistor's amplification capability.
  • Transition Frequency (fT): The frequency at which the current gain drops to unity.

Note: Given its END-OF-LIFE status, it's essential to consider alternative components for new designs.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess